onsemi Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi LP2951CNG

Description
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.05V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.05V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi - 26K3645 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi
26K3645
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi 26K3645
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.05V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes

PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.05V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K3645
Product Name Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details