onsemi Adjustable Voltage Regulator, 0.1A, Sop-8; Output Type Onsemi LP2951CM

Description
ADJUSTABLE VOLTAGE REGULATOR, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE VOLTAGE REGULATOR, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Voltage Regulator, 0.1A, Sop-8; Output Type Onsemi - 78K6014 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Voltage Regulator, 0.1A, Sop-8; Output Type Onsemi
78K6014
Adjustable Voltage Regulator, 0.1A, Sop-8; Output Type Onsemi 78K6014
ADJUSTABLE VOLTAGE REGULATOR, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:8Pins RoHS Compliant: Yes

ADJUSTABLE VOLTAGE REGULATOR, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78K6014
Product Name Adjustable Voltage Regulator, 0.1A, Sop-8; Output Type Onsemi
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details