onsemi Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi LP2951CDR2G

Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29VRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi - 38X6194 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi
38X6194
Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi 38X6194
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29VRoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29VRoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi - 45J0758 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi
45J0758
Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi 45J0758
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29VRoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-29V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29VRoHS Compliant: Yes

Supplier's Site
Ldo, 0.38Vdo, 0.1A, Adj/5V, 1%, 8Soic; Output Type Onsemi - 90W0695 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.38Vdo, 0.1A, Adj/5V, 1%, 8Soic; Output Type Onsemi
90W0695
Ldo, 0.38Vdo, 0.1A, Adj/5V, 1%, 8Soic; Output Type Onsemi 90W0695
LDO, 0.38VDO, 0.1A, ADJ/5V, 1%, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29V; Output Current:100mA;RoHS Compliant: Yes

LDO, 0.38VDO, 0.1A, ADJ/5V, 1%, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29V; Output Current:100mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38X6194
Product Name Ldo Voltage Regulator Adjustable O/p, 1.25-29V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage 2.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details