FIXED POSITIVE LDO REGULATOR, 3.3V, 0.45V DROPOUT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:8PinsRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 32330318 | 04R7822 |
| Product Name | Voltage Regulator | Ldo Voltage Regulator, 3.3V, 0.1A, 8-Soic; Output Type Onsemi |
| Input Voltage | 4.3 to 30 volts |