onsemi Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi LP2951ACNG

Description
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.025V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.025V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi - 70K3006 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi
70K3006
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi 70K3006
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.025V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes

PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-DIP; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.025V; Output Current Max:100mA; IC Case / Package:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 70K3006
Product Name Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip; Output Type Onsemi
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details