Manufacturer: ON Semiconductor
Win Source Part Number: 1202785-LP2951ACN-3.
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: LP2951
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 120μA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
IC REG LINEAR 3V 100MA 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1202785-LP2951ACN-3.0 | LP2951ACN-3.0 | LP2951ACN-3.0 |
| Product Name | Newest Parts - LP2951ACN-3.0 | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Special Features | Input Overcurrent Protection | ||
| Output Voltage | 3 volts | 3 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |