PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V uSMD-8, FULL REEL; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:5.025V; Output Current Max:100mA; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26K3643 |
| Product Name | Programmable Ldo Voltage Regulator, 5V/1.25V To 29V Usmd-8, Full Reel; Output Type Onsemi |
| Input Voltage | ? to 30 volts |