onsemi Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Soic; Output Type Onsemi LP2951ACDG

Description
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-SOIC; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.025V RoHS Compliant: Yes
Description
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-SOIC; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.025V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Soic; Output Type Onsemi - 26K3642 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Soic; Output Type Onsemi
26K3642
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Soic; Output Type Onsemi 26K3642
PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-SOIC; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.025V RoHS Compliant: Yes

PROGRAMMABLE LDO VOLTAGE REGULATOR, 5V/1.25V TO 29V, 8-SOIC; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.025V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K3642
Product Name Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Soic; Output Type Onsemi
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details