onsemi Ldo, Fixed, 3.3V, 0.1A, Soic-8; Output Type Onsemi LP2951ACD-3.3R2G

Description
LDO, FIXED, 3.3V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 3.3V, 0.1A, SOIC-8 from Onsemi is designed for low power applications, providing a fixed output voltage of 3.3V with a maximum output current of 100mA. It operates with an input voltage range of 2.3V to 30V and features a low dropout voltage of 380mV at full load. The device has a low quiescent bias current of 75 µA, making it suitable for battery-powered applications where efficiency is critical. It includes internal current and thermal limiting protection for enhanced reliability. The LDO is RoHS compliant and available in a compact SOIC-8 package, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 3.3V, 0.1A, SOIC-8 from Onsemi is designed for low power applications, providing a fixed output voltage of 3.3V with a maximum output current of 100mA. It operates with an input voltage range of 2.3V to 30V and features a low dropout voltage of 380mV at full load. The device has a low quiescent bias current of 75 µA, making it suitable for battery-powered applications where efficiency is critical. It includes internal current and thermal limiting protection for enhanced reliability. The LDO is RoHS compliant and available in a compact SOIC-8 package, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Soic-8; Output Type Onsemi - 50AC5335 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Soic-8; Output Type Onsemi
50AC5335
Ldo, Fixed, 3.3V, 0.1A, Soic-8; Output Type Onsemi 50AC5335
LDO, FIXED, 3.3V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC5335
Product Name Ldo, Fixed, 3.3V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details