onsemi Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi LP2950CZ-5.0RPG

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi - 41K9903 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi
41K9903
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi 41K9903
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K9903
Product Name Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage 5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details