onsemi Ldo Voltage Regulator, 3V, 0.1A, To-92-3; Output Type Onsemi LP2950CZ-3.0G

Description
LDO VOLTAGE REGULATOR, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3V, 0.1A, To-92-3; Output Type Onsemi - 41K9899 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 0.1A, To-92-3; Output Type Onsemi
41K9899
Ldo Voltage Regulator, 3V, 0.1A, To-92-3; Output Type Onsemi 41K9899
LDO VOLTAGE REGULATOR, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K9899
Product Name Ldo Voltage Regulator, 3V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details