onsemi Ldo, Fixed, 3.3V, 0.1A, To-252-4; Output Type Onsemi LP2950CDT-3.3G

Description
LDO, FIXED, 3.3V, 0.1A, TO-252-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, TO-252-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, To-252-4; Output Type Onsemi - 81Y6467 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, To-252-4; Output Type Onsemi
81Y6467
Ldo, Fixed, 3.3V, 0.1A, To-252-4; Output Type Onsemi 81Y6467
LDO, FIXED, 3.3V, 0.1A, TO-252-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, TO-252-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 0.1A, D-Pak-4; Output Type Onsemi - 71J5027 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.1A, D-Pak-4; Output Type Onsemi
71J5027
Ldo Voltage Regulator, 3.3V, 0.1A, D-Pak-4; Output Type Onsemi 71J5027
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, D-PAK-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.1A, D-PAK-4; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6467
Product Name Ldo, Fixed, 3.3V, 0.1A, To-252-4; Output Type Onsemi
Input Voltage 4.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details