onsemi Ldo Voltage Regulator, 3.3V, 0.1A, To-92-3; Output Type Onsemi LP2950ACZ-3.3G

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.1A, To-92-3; Output Type Onsemi - 41K9894 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.1A, To-92-3; Output Type Onsemi
41K9894
Ldo Voltage Regulator, 3.3V, 0.1A, To-92-3; Output Type Onsemi 41K9894
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K9894
Product Name Ldo Voltage Regulator, 3.3V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage 4.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details