LDO, FIXED, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:3.1V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 50AC5330 | 41K9892 |
| Product Name | Ldo, Fixed, 3V, 0.1A, To-92-3; Output Type Onsemi | Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Onsemi |
| Input Voltage | 3.1 to 30 volts | ? to 30 volts |