onsemi Fixed Ldo Voltage Regulator, 6V To 30V, 380Mv Dropout, 5Vout, 100Maout, To-252-3 Rohs Compliant Onsemi LP2950ACDT-5.0G

Description
Fixed LDO Voltage Regulator, 6V to 30V, 380mV Dropout, 5Vout, 100mAout, TO-252-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 6V to 30V, 380mV Dropout, 5Vout, 100mAout, TO-252-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 6V To 30V, 380Mv Dropout, 5Vout, 100Maout, To-252-3 Rohs Compliant Onsemi - 94T5793 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 6V To 30V, 380Mv Dropout, 5Vout, 100Maout, To-252-3 Rohs Compliant Onsemi
94T5793
Fixed Ldo Voltage Regulator, 6V To 30V, 380Mv Dropout, 5Vout, 100Maout, To-252-3 Rohs Compliant Onsemi 94T5793
Fixed LDO Voltage Regulator, 6V to 30V, 380mV Dropout, 5Vout, 100mAout, TO-252-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 6V to 30V, 380mV Dropout, 5Vout, 100mAout, TO-252-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.1A, D-Pak-4; Output Type Onsemi - 26K3637 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, D-Pak-4; Output Type Onsemi
26K3637
Ldo Voltage Regulator, 5V, 0.1A, D-Pak-4; Output Type Onsemi 26K3637
LDO VOLTAGE REGULATOR, 5V, 0.1A, D-PAK-4; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, D-PAK-4; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 94T5793 26K3637
Product Name Fixed Ldo Voltage Regulator, 6V To 30V, 380Mv Dropout, 5Vout, 100Maout, To-252-3 Rohs Compliant Onsemi Ldo Voltage Regulator, 5V, 0.1A, D-Pak-4; Output Type Onsemi
Input Voltage 6 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details