Manufacturer: ON Semiconductor
Win Source Part Number: 137218-LMV393DMR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 9mV @ 5V
Current - Input Bias (Max): 0.001μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 1.5μs
Categories: Integrated Circuits
Status: Active
Case / Package: Micro8
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Comparator General Purpose Open Drain 8-MSOP
Comparator General Purpose Open Drain 8-MSOP
Comparator General Purpose Open Drain 8-MSOP
IC COMPARATOR 2 GEN PUR 8MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LMV393DMR2G | LMV393DMR2GOSCT-ND | LMV393DMR2G |
| Product Name | Linear - Linear - Comparators - LMV393DMR2G | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |