onsemi Linear - Linear - Comparators - LMV339DTBR2G LMV339DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 019597-LMV339DTBR2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 9mV @ 5V Current - Input Bias (Max): 0.001μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 1.5μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 019597-LMV339DTBR2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 9mV @ 5V Current - Input Bias (Max): 0.001μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 1.5μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV339DTBR2G - LMV339DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV339DTBR2G
LMV339DTBR2G
Linear - Linear - Comparators - LMV339DTBR2G LMV339DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 019597-LMV339DTBR2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 9mV @ 5V Current - Input Bias (Max): 0.001μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 1.5μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 019597-LMV339DTBR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 4
Current - Quiescent (Max): 350μA
Voltage - Input Offset (Max): 9mV @ 5V
Current - Input Bias (Max): 0.001μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 1.5μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Comparators - LMV339DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 14-TSSOP

Comparator General Purpose Open Drain 14-TSSOP

Buy Now Datasheet
Comparators - LMV339DTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 14-TSSOP

Comparator General Purpose Open Drain 14-TSSOP

Buy Now Datasheet
Comparators - LMV339DTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 14-TSSOP

Comparator General Purpose Open Drain 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV339DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV339DTBR2G
Integrated Circuits (ICs) - Linear - Comparators LMV339DTBR2G
IC COMPARATOR 4 GEN PUR 14TSSOP

IC COMPARATOR 4 GEN PUR 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV339DTBR2G LMV339DTBR2GOSTR-ND LMV339DTBR2G
Product Name Linear - Linear - Comparators - LMV339DTBR2G Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BM96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details