onsemi Linear - Linear - Comparators - LMV339DR2G LMV339DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 923504-LMV339DR2G Features: Comparator General Purpose Open Drain 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: LMV339 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV339DR2GOSTR, LMV339DR2GOSCT, LMV339DR2GOSDKR, LMV339DR2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 923504-LMV339DR2G Features: Comparator General Purpose Open Drain 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: LMV339 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV339DR2GOSTR, LMV339DR2GOSCT, LMV339DR2GOSDKR, LMV339DR2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV339DR2G - LMV339DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV339DR2G
LMV339DR2G
Linear - Linear - Comparators - LMV339DR2G LMV339DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 923504-LMV339DR2G Features: Comparator General Purpose Open Drain 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: LMV339 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV339DR2GOSTR, LMV339DR2GOSCT, LMV339DR2GOSDKR, LMV339DR2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 923504-LMV339DR2G
Features: Comparator General Purpose Open Drain 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: LMV339
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMV339DR2GOSTR, LMV339DR2GOSCT, LMV339DR2GOSDKR, LMV339DR2G-ND

Buy Now Datasheet
Comparators - LMV339DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 14-SOIC

Comparator General Purpose Open Drain 14-SOIC

Buy Now Datasheet
Comparators - LMV339DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 14-SOIC

Comparator General Purpose Open Drain 14-SOIC

Buy Now Datasheet
Comparators - LMV339DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 14-SOIC

Comparator General Purpose Open Drain 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV339DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV339DR2G
Integrated Circuits (ICs) - Linear - Comparators LMV339DR2G
IC COMPARATOR 4 GEN PUR 14SOIC

IC COMPARATOR 4 GEN PUR 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV339DR2G LMV339DR2GOSDKR-ND LMV339DR2G
Product Name Linear - Linear - Comparators - LMV339DR2G Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
SN54AS885 8-Bit Magnitude Comparators - 5962-8975701KA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers