Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958460-LMBZ5237BLT1G
Zener Voltage: 8.2 V
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 3 µA
Max Power Dissipation: 225 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958460-LMBZ5237BLT1G |
| Product Name | OEM Parts - OEM Parts (J - L) - LMBZ5237BLT1G |