onsemi Dual 15MHz 7V Operational Amplifier IC LM833NG

Description
Dual Op Amp, 15MHz, 7V/µs, 80dB CMRR, PDIP Product overview: LM833NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 15MHz, 7V/µs, 80dB CMRR, PDIP Product overview: LM833NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 15MHz 7V Operational Amplifier IC - 687-LM833NG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15MHz 7V Operational Amplifier IC
687-LM833NG
Dual 15MHz 7V Operational Amplifier IC 687-LM833NG
Dual Op Amp, 15MHz, 7V/µs, 80dB CMRR, PDIP Product overview: LM833NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833NG can be used for catalog matching and distributor lookup.

Dual Op Amp, 15MHz, 7V/µs, 80dB CMRR, PDIP Product overview: LM833NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM833NGOS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM833NGOS-ND
Instrumentation, Op Amps, Buffer Amps LM833NGOS-ND
Audio Amplifier 2 Circuit 8-PDIP

Audio Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833NG - 122548-LM833NG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833NG
122548-LM833NG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833NG 122548-LM833NG
Manufacturer: ON Semiconductor Win Source Part Number: 122548-LM833NG Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: Audio Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 4mA Gain Bandwidth Product (GBP): 15MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 122548-LM833NG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 4mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833NG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM833NG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM833NG
IC AUDIO 2 CIRCUIT 8DIP

IC AUDIO 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM833NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM833NG
Integrated Circuits (ICs) - Linear - Amplifiers LM833NG
IC AUDIO 2 CIRCUIT 8DIP

IC AUDIO 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM833NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM833NG
Instrumentation, OP Amps, Buffer Amps LM833NG
Audio Amplifier 2 Circuit 8-PDIP

Audio Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Audio Amplifiers - LM833NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM833NG
Audio Amplifiers LM833NG
Amplifier IC

Amplifier IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number 687-LM833NG LM833NGOS-ND 122548-LM833NG LM833NG LM833NG LM833NG LM833NG
Product Name Dual 15MHz 7V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833NG Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Audio Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) ? to 18 volts 10 to 36 volts 10 volts
Quiescent Current (IQ) 4000 microamps
Slew Rate 7 V/µs 7 V/µs 7 V/µs 7.00E-6 V/µs 7 V/µs
Bandwidth 15 MHz 15 MHz
Unlock Full Specs
to access all available technical data