Dual Op Amp, 15MHz, 18V, SOIC, Low Noise, Audio Product overview: LM833DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 071539-LM833DG
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 98
Catalog: Audio
Amplifier Type: Audio
Slew Rate: 7 V/µs
Gain Bandwidth Product: 15MHz
Current - Input Bias: 300nA
Voltage - Input Offset: 300µV
Current - Supply: 4mA
Voltage - Supply Single/Dual (±): 10 V ~ 36 V ±5 V ~ 18 V
Alternative Parts (Cross-Reference): TL082CPSRG4; LM833D; LM833D; LM833DG;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM833DG | 071539-LM833DG | LM833DGOS-ND | LM833DG | LM833DG |
| Product Name | Dual 15MHz 18V SOIC Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 18 volts | 10 volts | |||
| Quiescent Current (IQ) | 4000 microamps | ||||
| Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | |
| Bandwidth | 15 MHz |