LM833 - Dual High-Speed Audio Operational Amplifier
IC OP AMP 2CH 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833D | 488-LM833D-ND | LM833D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active | |
| Source Current (IS) | 2 milliamps | 2.05 milliamps | |
| Slew Rate | 7 V/µs | 7 V/µs |