onsemi Linear Volt Reg, 1A, -10V, To-220Ab-3; Output Type Onsemi LM7910CT

Description
LINEAR VOLT REG, 1A, -10V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-28V; Input Voltage Max:-12V; Fixed Output Voltage Nom.:-10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, -10V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-28V; Input Voltage Max:-12V; Fixed Output Voltage Nom.:-10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, -10V, To-220Ab-3; Output Type Onsemi - 31Y2370 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, -10V, To-220Ab-3; Output Type Onsemi
31Y2370
Linear Volt Reg, 1A, -10V, To-220Ab-3; Output Type Onsemi 31Y2370
LINEAR VOLT REG, 1A, -10V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-28V; Input Voltage Max:-12V; Fixed Output Voltage Nom.:-10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes

LINEAR VOLT REG, 1A, -10V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-28V; Input Voltage Max:-12V; Fixed Output Voltage Nom.:-10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31Y2370
Product Name Linear Volt Reg, 1A, -10V, To-220Ab-3; Output Type Onsemi
Input Voltage -28 to -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details