onsemi Linear Volt Reg, 1A, -9V, To-220Ab-3; Output Type Onsemi LM7909CT

Description
LINEAR VOLT REG, 1A, -9V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-1.5V; Fixed Output Voltage Nom.:-9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, -9V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-1.5V; Fixed Output Voltage Nom.:-9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, -9V, To-220Ab-3; Output Type Onsemi - 31Y2369 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, -9V, To-220Ab-3; Output Type Onsemi
31Y2369
Linear Volt Reg, 1A, -9V, To-220Ab-3; Output Type Onsemi 31Y2369
LINEAR VOLT REG, 1A, -9V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-1.5V; Fixed Output Voltage Nom.:-9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes

LINEAR VOLT REG, 1A, -9V, TO-220AB-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-1.5V; Fixed Output Voltage Nom.:-9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31Y2369
Product Name Linear Volt Reg, 1A, -9V, To-220Ab-3; Output Type Onsemi
Input Voltage -23 to -1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details