onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7909CT

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM7909CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM7909CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7909CT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole -9V 1A TO-220 LDO Voltage Regulator IC
776-LM7909CT
Through-Hole -9V 1A TO-220 LDO Voltage Regulator IC 776-LM7909CT
-9V 1A Negative LDO, TO-220, Through Hole Product overview: LM7909CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -9V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -9V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7909CT can be used for catalog matching and distributor lookup.

-9V 1A Negative LDO, TO-220, Through Hole Product overview: LM7909CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -9V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -9V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7909CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM7909CT - 092810-LM7909CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM7909CT
092810-LM7909CT
PMIC - PMIC - Voltage Regulators - Linear - LM7909CT 092810-LM7909CT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092810-LM7909CT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -9V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092810-LM7909CT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -9V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM7909CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM7909CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM7909CT
IC REG LINEAR -9V 1A TO220-3

IC REG LINEAR -9V 1A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM7909CT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM7909CT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7909CT
IC REG LINEAR -9V 1A TO220-3

IC REG LINEAR -9V 1A TO220-3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM7909CT
PMIC - Voltage Regulators - Linear LM7909CT
IC REG LINEAR -9V 1A TO220-3

IC REG LINEAR -9V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM7909CT-ND 776-LM7909CT 092810-LM7909CT LM7909CT LM7909CT LM7909CT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Through-Hole -9V 1A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM7909CT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details