onsemi -9V 1A TO220 LDO Voltage Regulator IC LM7909C

Description
IC REG LDO -9V 1A TO220-3 Product overview: LM7909C from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM7909C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO -9V 1A TO220-3 Product overview: LM7909C from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM7909C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-9V 1A TO220 LDO Voltage Regulator IC
699-LM7909C
-9V 1A TO220 LDO Voltage Regulator IC 699-LM7909C
IC REG LDO -9V 1A TO220-3 Product overview: LM7909C from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM7909C can be used for catalog matching and distributor lookup.

IC REG LDO -9V 1A TO220-3 Product overview: LM7909C from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM7909C can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM7909C - 041129-LM7909C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM7909C
041129-LM7909C
PMIC - PMIC - Voltage Regulators - Linear - LM7909C 041129-LM7909C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041129-LM7909C Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -9V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041129-LM7909C
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -9V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LM7909C 041129-LM7909C
Product Name -9V 1A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM7909C
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-3
Output Voltage -9 volts 9 volts
IOUT 1 amps 1 amps
Dropout Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data