onsemi Negative Voltage Regulator, -5V, To-220; Output Type Onsemi LM7905CT

Description
NEGATIVE VOLTAGE REGULATOR, -5V, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR, -5V, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -5V, To-220; Output Type Onsemi - 58K8945 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V, To-220; Output Type Onsemi
58K8945
Negative Voltage Regulator, -5V, To-220; Output Type Onsemi 58K8945
NEGATIVE VOLTAGE REGULATOR, -5V, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58K8945
Product Name Negative Voltage Regulator, -5V, To-220; Output Type Onsemi
Input Voltage -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details