Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 779373-LM78M18CT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: LM78M18
Output Voltage: 18V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 500mA (Typ)
Alternative Parts (Cross-Reference): TS78M18LACZ C0; TS7818ACZ C0; TS7818ACZ; TS78M18ACP R0;
Introduction Date: November 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 18V 500MA TO220-3 Product overview: LM78M18CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M18CT can be used for catalog matching and distributor lookup.
IC REG LINEAR 18V 500MA TO220-3
IC REG LINEAR 18V 500MA TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 779373-LM78M18CT | LM78M18CT-ND | 776-LM78M18CT | LM78M18CT | LM78M18CT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM78M18CT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 18V 500MA TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |