onsemi PMIC - PMIC - Voltage Regulators - Linear - LM78M08 LM78M08

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 206433-LM78M08 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 206433-LM78M08 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM78M08 - 206433-LM78M08 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78M08
206433-LM78M08
PMIC - PMIC - Voltage Regulators - Linear - LM78M08 206433-LM78M08
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 206433-LM78M08 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 206433-LM78M08
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 0.5A TO220 LDO Voltage Regulator IC
699-LM78M08
8V 0.5A TO220 LDO Voltage Regulator IC 699-LM78M08
IC REG LDO 8V 0.5A TO220-3 Product overview: LM78M08 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM78M08 can be used for catalog matching and distributor lookup.

IC REG LDO 8V 0.5A TO220-3 Product overview: LM78M08 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM78M08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 206433-LM78M08 699-LM78M08
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM78M08 8V 0.5A TO220 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Other; Tube/Rail
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details