onsemi Linear Voltage Regulator, 12V, To-92; Fixed Output Voltage Nom. Onsemi LM78L12ACZ

Description
LINEAR VOLTAGE REGULATOR, 12V, TO-92; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 12V, TO-92; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 12V, To-92; Fixed Output Voltage Nom. Onsemi - 72K8849 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, To-92; Fixed Output Voltage Nom. Onsemi
72K8849
Linear Voltage Regulator, 12V, To-92; Fixed Output Voltage Nom. Onsemi 72K8849
LINEAR VOLTAGE REGULATOR, 12V, TO-92; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 12V, TO-92; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K8849
Product Name Linear Voltage Regulator, 12V, To-92; Fixed Output Voltage Nom. Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details