Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007567-LM78L05ACZ
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 10k pcs
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM78L05ACZFS-ND | 007567-LM78L05ACZ | LM78L05ACZ | LM78L05ACZ | LM78L05ACZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Special Features | Over Temperature, Short Circuit |