Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
15V 1A Positive Linear Voltage Regulator, TO-220-3 Product overview: LM7815ACT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7815ACT can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 759657-LM7815ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: LM7815A
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): AS7815AT-E1; LM341T-15; LM78M15CT;
Introduction Date: December 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC REG LINEAR 15V 1A TO220-3
IC REG LINEAR 15V 1A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM7815ACT-ND | 776-LM7815ACT | 759657-LM7815ACT | LM7815ACT | LM7815ACT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 1A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM7815ACT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 |
| Special Features | Over Temperature, Short Circuit |