Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124243-LM7806CT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
6V LDO Regulator, 1A, 35V In, TO-220AB, Through Hole Product overview: LM7806CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 6V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7806CT can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1A TO220-3
IC REG LINEAR 6V 1A TO220-3
IC REG LINEAR 6V 1A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 124243-LM7806CT | LM7806CT-ND | 776-LM7806CT | LM7806CT | LM7806CT | LM7806CT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM7806CT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Through-Hole 6V 1A 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | Maturity; Active |