Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1054983-LM7805ACT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L7805CV; MC7805CT-BP; TS7805ACZ C0;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 50
5V 1A Positive Linear Voltage Regulator, TO-220 Product overview: LM7805ACT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7805ACT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
IC REG LINEAR 5V 1A TO220-3
IC REG LINEAR 5V 1A TO220-3
IC REG LINEAR 5V 1A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1054983-LM7805ACT | 776-LM7805ACT | LM7805ACT-ND | LM7805ACT | LM7805ACT | LM7805ACT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM7805ACT | 5V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Life Cycle Stage | Maturity; Active | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |