TIMER, DUAL, 16V, SOP-14; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; No. of Timers:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 82C8199 |
| Product Name | Timer, Dual, 16V, Sop-14; Frequency Onsemi |
| Device Type | Generator |