onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN LM555CN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019401-LM555CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Alternative Parts (Cross-Reference): NE555N,602; uPC1555C-A; uPC1555C; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019401-LM555CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Alternative Parts (Cross-Reference): NE555N,602; uPC1555C-A; uPC1555C; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN - 019401-LM555CN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN
019401-LM555CN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN 019401-LM555CN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019401-LM555CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Alternative Parts (Cross-Reference): NE555N,602; uPC1555C-A; uPC1555C; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019401-LM555CN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Family Name: LM555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 7.5mA
Alternative Parts (Cross-Reference): NE555N,602; uPC1555C-A; uPC1555C;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Programmable Timers and Oscillators - LM555CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CN
Programmable Timers and Oscillators LM555CN
555 Type, Timer/Oscillator (Single) IC 8-DIP

555 Type, Timer/Oscillator (Single) IC 8-DIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LM555CN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM555CN
Clock/Timing - Programmable Timers and Oscillators LM555CN
IC OSC SINGLE TIMER 8-DIP

IC OSC SINGLE TIMER 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 019401-LM555CN LM555CN LM555CN
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC1455DG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510BBA106M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details