onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM LM555CM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071504-LM555CM Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 8,100
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071504-LM555CM Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 8,100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM - 071504-LM555CM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM
071504-LM555CM
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM 071504-LM555CM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071504-LM555CM Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 8,100

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071504-LM555CM
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 8,100

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LM555CM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM555CM
Clock/Timing - Programmable Timers and Oscillators LM555CM
IC OSC SINGLE TIMER 8-SOP

IC OSC SINGLE TIMER 8-SOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - LM555CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CM
Programmable Timers and Oscillators LM555CM
IC

IC

Buy Now Datasheet
Programmable Timers and Oscillators - LM555CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CM
Programmable Timers and Oscillators LM555CM
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 071504-LM555CM LM555CM LM555CM LM555CM
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6720624 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA96M0000AAGR - Richardson RFPD
Specs
Frequency 96 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers