onsemi PMIC - PMIC - Voltage Reference - LM431SBCMLX LM431SBCMLX

Description
Adjustable/2.5V, 1% Tolerance Shunt Regulator
Request a Quote Datasheet
Description
Adjustable/2.5V, 1% Tolerance Shunt Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM431SBCMLX - Rochester Electronics
Newburyport, MA, United States
Adjustable/2.5V, 1% Tolerance Shunt Regulator

Adjustable/2.5V, 1% Tolerance Shunt Regulator

Supplier's Site Datasheet
 - LM431SBCMLX - Rochester Electronics
Newburyport, MA, United States
Adjustable/2.5V, 1% Tolerance Shunt Regulator

Adjustable/2.5V, 1% Tolerance Shunt Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431SBCMLX - 1199901-LM431SBCMLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431SBCMLX
1199901-LM431SBCMLX
PMIC - PMIC - Voltage Reference - LM431SBCMLX 1199901-LM431SBCMLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1199901-LM431SBCMLX Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): KIA431AF; LX6431ACPK; AP431iBRTR-G1; Introduction Date: August 10, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1199901-LM431SBCMLX
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): KIA431AF; LX6431ACPK; AP431iBRTR-G1;
Introduction Date: August 10, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number LM431SBCMLX 1199901-LM431SBCMLX
Product Name PMIC - PMIC - Voltage Reference - LM431SBCMLX
Package Type SOT89; Other; SOT-89-3 SOT89; Other; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139094 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-223
IOUT 1.5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers