onsemi PMIC - PMIC - Voltage Reference - LM431SBCM32X LM431SBCM32X

Description
Adjustable/2.5V, 1% Tolerance Shunt Regulator
Request a Quote Datasheet
Description
Adjustable/2.5V, 1% Tolerance Shunt Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM431SBCM32X - Rochester Electronics
Newburyport, MA, United States
Adjustable/2.5V, 1% Tolerance Shunt Regulator

Adjustable/2.5V, 1% Tolerance Shunt Regulator

Supplier's Site Datasheet
 - LM431SBCM32X - Rochester Electronics
Newburyport, MA, United States
Adjustable/2.5V, 1% Tolerance Shunt Regulator

Adjustable/2.5V, 1% Tolerance Shunt Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431SBCM32X - 1199900-LM431SBCM32X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431SBCM32X
1199900-LM431SBCM32X
PMIC - PMIC - Voltage Reference - LM431SBCM32X 1199900-LM431SBCM32X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1199900-LM431SBCM32X Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL431ACL3T; TL431AIL3T; TL432AIL3T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1199900-LM431SBCM32X
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431ACL3T; TL431AIL3T; TL432AIL3T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - LM431SBCM32X - ODG (Origin Data Global)
Shenzhen, China
Voltage Reference
LM431SBCM32X
Voltage Reference LM431SBCM32X
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM431SBCM32X 1199900-LM431SBCM32X LM431SBCM32X
Product Name PMIC - PMIC - Voltage Reference - LM431SBCM32X Voltage Reference
Package Type SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data