onsemi PMIC - PMIC - Voltage Reference - LM431CIZ LM431CIZ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199899-LM431CIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: LM431 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199899-LM431CIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: LM431 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM431CIZ - 1199899-LM431CIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431CIZ
1199899-LM431CIZ
PMIC - PMIC - Voltage Reference - LM431CIZ 1199899-LM431CIZ
Manufacturer: ON Semiconductor Win Source Part Number: 1199899-LM431CIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: LM431 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199899-LM431CIZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM431
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1199899-LM431CIZ
Product Name PMIC - PMIC - Voltage Reference - LM431CIZ
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details