onsemi Electronic Surplus - LM431CIM LM431CIM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199897-LM431CIM Packaging: Tube Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM431 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199897-LM431CIM Packaging: Tube Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM431 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM431CIM - 1199897-LM431CIM - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM431CIM
1199897-LM431CIM
Electronic Surplus - LM431CIM 1199897-LM431CIM
Manufacturer: ON Semiconductor Win Source Part Number: 1199897-LM431CIM Packaging: Tube Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM431 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199897-LM431CIM
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LM431
Manufacturer Pack Quantity: 8,100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1199897-LM431CIM
Product Name Electronic Surplus - LM431CIM
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222773 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3977SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details