Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1199887-LM431BCZX
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-92-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431ACZT; TL431ACZ-AP; TL431AIZT;
Introduction Date: June 29, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management
Quantity per package: 2k pcs
Adjustable/2.5 V, 1% Tolerance Shunt Regulator
IC VREF SHUNT ADJ 1% TO92-3
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1199887-LM431BCZX | LM431BCZX | LM431BCZX |
| Product Name | PMIC - PMIC - Voltage Reference - LM431BCZX | Voltage Reference | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |