onsemi PMIC - PMIC - Voltage Reference - LM431ACZ LM431ACZ

Description
Adjustable/2.5 V, 2% Tolerance Shunt Regulator
Request a Quote Datasheet
Description
Adjustable/2.5 V, 2% Tolerance Shunt Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM431ACZ - Rochester Electronics
Newburyport, MA, United States
Adjustable/2.5 V, 2% Tolerance Shunt Regulator

Adjustable/2.5 V, 2% Tolerance Shunt Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431ACZ - 1199875-LM431ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431ACZ
1199875-LM431ACZ
PMIC - PMIC - Voltage Reference - LM431ACZ 1199875-LM431ACZ
Manufacturer: ON Semiconductor Win Source Part Number: 1199875-LM431ACZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.nxp.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Family Part Number: LM431 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199875-LM431ACZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -25°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.nxp.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Family Part Number: LM431
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number LM431ACZ 1199875-LM431ACZ
Product Name PMIC - PMIC - Voltage Reference - LM431ACZ
Package Type TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A4911KEVSR-J-1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
View Details