The LM4040 is a precision two-terminal shunt voltage reference offering factory-programmed output voltages including 3.300 V, with initial accuracy grades up to ±1.0%. It operates over a reverse current range of 60 µA to 15 mA, maintains a temperature coefficient of ±100 ppm/°C, and exhibits low dynamic impedance. The device is stable with any capacitive load up to 1 µF and requires no external stabilizing capacitor. It is available in the SOT-23 package, measuring 1.3 mm × 2.9 mm, and is rated for operation from −40°C to +85°C. The part is Pb-free, RoHS compliant, and has a power dissipation rating of 300 mW in the SOT-23 package.
Voltage References, Precision Micro-Power Shunt, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: LM4040DTB-330GT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DTB-330GT3
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4040DTB-330GT3 |
| Product Name | SOT-23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt, Fixed |