Manufacturer: ON Semiconductor
Win Source Part Number: 1054081-LM393SNG
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Comparator, Dual, Low Offset Voltage
Comparator, Dual, Low Offset Voltage, 50-TUBE Product overview: LM393SNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393SNG can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 8-PDIP
Comparator Dual 18V/36V 8-Pin PDIP Rail
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1054081-LM393SNG | LM393SNG | 692-LM393SNG | LM393SNG | 598-LM393SNG |
| Product Name | Linear - Linear - Comparators - LM393SNG | Dual Linear Comparator IC | Comparators | Comparator Dual 18V/36V 8-Pin PDIP Rail | |
| Supply Voltage (VS) | 1 to 18 volts | 2 to 36 volts | 1 to 18 volts | ||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, TTL | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, TTL | |||
| Package Type | DIP; PDIP; 8-PDIP | DIP; PDIP; PDIP-8 | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300, 7.62mm) |