Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019220-LM393N
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LT1017CN8; LT1017CN8#PBF; LT1017CN8 PBF; LT1017IN8#PBF; NJM2903L; LM393DM; LM393N; LM393DMR2;
Introduction Date: April 14, 1998
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Republic of Korea, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC COMPARATOR 2 GEN PUR 8DIP Product overview: LM393N from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393N can be used for catalog matching and distributor lookup.
Analog Comparators Dual Comparator
IC COMP DUAL LOW PWR 8DIP
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 019220-LM393N | 692-LM393N | LM393N | LM393N | LM393N |
| Product Name | Linear - Linear - Comparators - LM393N | Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |