onsemi Comparators LM393M

Description
Comparator Differential 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM393MFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM393MFS-ND
Comparators LM393MFS-ND
Comparator Differential 8-SOIC

Comparator Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits(ICs) - LM393M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM393M
Integrated Circuits(ICs) LM393M
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093207-LM393M Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 8100 Catalog: Comparators - 2 elements Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM393 Alternative Parts (Cross-Reference): BA10393F-E2; LM393ED; AP393SL-13; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 093207-LM393M
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: Differential
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOP
Standard Package: 8100
Catalog: Comparators - 2 elements
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM393
Alternative Parts (Cross-Reference): BA10393F-E2; LM393ED; AP393SL-13;
Introduction Date: June 29, 2001
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM393MFS-ND LM393M
Product Name Comparators Integrated Circuits(ICs)
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details