onsemi Linear - Linear - Comparators - LM393DR2GH LM393DR2GH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041103-LM393DR2GH Type: General Purpose Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041103-LM393DR2GH Type: General Purpose Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393DR2GH - 041103-LM393DR2GH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393DR2GH
041103-LM393DR2GH
Linear - Linear - Comparators - LM393DR2GH 041103-LM393DR2GH
Manufacturer: ON Semiconductor Win Source Part Number: 041103-LM393DR2GH Type: General Purpose Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041103-LM393DR2GH
Type: General Purpose
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
 - LM393DR2GH - Rochester Electronics
Newburyport, MA, United States
LM393 - Comparator, Dual, Low Offset Voltage

LM393 - Comparator, Dual, Low Offset Voltage

Supplier's Site Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM393DR2GH
Linear Comparator IC 692-LM393DR2GH
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: LM393DR2GH from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2GH can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOIC Product overview: LM393DR2GH from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2GH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM393DR2GH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393DR2GH
Comparators LM393DR2GH
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM393DR2GH
Analog Comparators LM393DR2GH
Analog Comparators ANA LO VOLT COMP - G

Analog Comparators ANA LO VOLT COMP - G

Buy Now
Linear - Comparators - LM393DR2GH - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM393DR2GH
Linear - Comparators LM393DR2GH
IC COMP DUAL OFFSET LV 8SOIC

IC COMP DUAL OFFSET LV 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 041103-LM393DR2GH LM393DR2GH 692-LM393DR2GH LM393DR2GH LM393DR2GH LM393DR2GH
Product Name Linear - Linear - Comparators - LM393DR2GH Linear Comparator IC Comparators Analog Comparators Linear - Comparators
Supply Voltage (VS) 2 to 36 volts ? to 36 volts
VOS 5 millivolts 5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Logic Output TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL
Standards RoHS
Unlock Full Specs
to access all available technical data