onsemi Dual 18V SOIC Linear Comparator IC LM393DR2

Description
Dual Comparator IC, 18V, SOIC, TTL Output, 1.5us Response Product overview: LM393DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator IC, 18V, SOIC, TTL Output, 1.5us Response Product overview: LM393DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V SOIC Linear Comparator IC
692-LM393DR2
Dual 18V SOIC Linear Comparator IC 692-LM393DR2
Dual Comparator IC, 18V, SOIC, TTL Output, 1.5us Response Product overview: LM393DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2 can be used for catalog matching and distributor lookup.

Dual Comparator IC, 18V, SOIC, TTL Output, 1.5us Response Product overview: LM393DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM393DR2 - 1199306-LM393DR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393DR2
1199306-LM393DR2
Linear - Linear - Comparators - LM393DR2 1199306-LM393DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1199306-LM393DR2 Packaging: Cut Tape (CT) Type: Use For General Mounting Style: SMD Current - Output: 16mA at 5V Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Alternative Parts (Cross-Reference): BA10393F-E2; LM293M; LM293M_NL; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Safety Family Part Number: LM393 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1199306-LM393DR2
Packaging: Cut Tape (CT)
Type: Use For General
Mounting Style: SMD
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Alternative Parts (Cross-Reference): BA10393F-E2; LM293M; LM293M_NL;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Safety
Family Part Number: LM393
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Linear - Comparators - LM393DR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM393DR2
Linear - Comparators LM393DR2
IC COMP DUAL OFFSET LV 8SOIC

IC COMP DUAL OFFSET LV 8SOIC

Supplier's Site Datasheet
Comparators - LM393DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393DR2
Comparators LM393DR2
Comparator

Comparator

Buy Now Datasheet
Comparators - LM393DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393DR2
Comparators LM393DR2
Comparator

Comparator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM393DR2 1199306-LM393DR2 LM393DR2 LM393DR2
Product Name Dual 18V SOIC Linear Comparator IC Linear - Linear - Comparators - LM393DR2 Linear - Comparators Comparators
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data