Dual Comparator, 36V, 2-Ch, 1.3us, MSOP Product overview: LM393DMR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DMR2G can be used for catalog matching and distributor lookup.
Low Offset Voltage Dual Comparator Micro
Low Offset Voltage Dual Comparator Micro
Low Offset Voltage Dual Comparator Micro
Manufacturer: ON Semiconductor
Win Source Part Number: 019214-LM393DMR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: Micro8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MSOP
PRECISION COMPARATOR, DUAL, 1.3 uS, SMD-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
COMPARATOR, DUAL, 1.3US, MICRO-8; Comparator Type:Low Offset Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Micro; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Analog Comparators 2-36V Dual Commercial Temp
IC COMP DUAL LV OFFSET MICRO-8
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM393DMR2G | 7878655 | 7878655P | 019214-LM393DMR2G | LM393DMR2G | 04R7819 | 50AC5328 | LM393DMR2G | LM393DMR2G |
| Product Name | Dual 36V MSOP Linear Comparator IC | Comparators | Comparators | Linear - Linear - Comparators - LM393DMR2G | Comparators | Precision Comparator, Dual, 1.3 Us, Smd-8; Comparator Type Onsemi | Comparator, Dual, 1.3Us, Micro-8; Comparator Type Onsemi | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | 1 to 36 volts | |||||
| Power Dissipation (PD) | 570 milliwatts | ||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | Tape and Reel | SOP; MSOP; Msop | SOP; MSOP; MSOP | Micro8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | Micro |